The A4988 offers precise and versatile microstepping motor control, featuring a built-in translator, 1/16th step resolution, automatic current decay selection, and synchronous rectification.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
DMOS Stepper Motor Driver IC, 2A Output, 35V, QFN, Logic Interface Product overview: A4988SETTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2A, 35V, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2A, 35V, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4988SETTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007716-A4988SETTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2A
Voltage - Load: 8 V to 35 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Family Name: A4988
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 28-QFN (5x5)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): TB62269FTAG; TB62269FTG; TB67S269FTG;
Introduction Date: February 23, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver DMOS Logic 28-QFN (5x5)
Bipolar Motor Driver DMOS Logic 28-QFN (5x5)
Bipolar Motor Driver DMOS Logic 28-QFN (5x5)
Bipolar Motor Driver DMOS Logic 28-QFN (5x5)
IC MTR DRVR BIPOLAR 3-5.5V 28QFN
MOTOR DRIVER, STEPPER, 2A, QFN-28; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:35V; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC MTR DRVR BIPOLAR 3-5.5V 28QFN
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4988SETTR-T | 744-A4988SETTR-T | 007716-A4988SETTR-T | 620-1343-2-ND | A4988SETTR-T | A4988SETTR-T | 71T9775 | A4988SETTR-T |
| Product Name | DMOS Microstepping Driver W/Translator And Ocp | Stepper 2A 35V QFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A4988SETTR-T | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 2A, Qfn-28; Motor Type Allegro Microsystems | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Microstepping Motor | Stepper | ||||||
| Configuration | PCB Mount | PCB Mount; 28-VFQFN Exposed Pad | ||||||
| PC-Based Bus | Logic | |||||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||||
| DC Input | 35 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |