The A4986SLPTR-T is a dual DMOS full-bridge PWM motor driver in a 24-pin TSSOP package with an exposed thermal pad and a maximum height of 1.2 mm, designed for precise stepper motor control in full, half, and quarter steps. It supports a load supply voltage up to 35 V and output currents up to ±2 A per bridge, with integrated overcurrent protection, synchronous rectification, mixed decay mode for reduced noise, and sleep mode consuming less than 10 µA. Protection features include thermal shutdown with hysteresis, undervoltage lockout, and short-to-ground and shorted load protection. The device operates with a 3.3 V and 5 V compatible logic supply and maintains an ambient temperature range of -20 °C to 85 °C.
The A4986 offers efficient and reliable control of stepper motors with its dual full-bridge design, parallel input communication, and integrated overcurrent protection.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011294-A4986SLPTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2A
Voltage - Load: 8 V to 35 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Stepper Motor Controller, 2A, NMOS, PDSO24, 1.20 MM HEIGHT, LEAD FREE, MO-153ADT, TSSOP-24 Product overview: A4986SLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4986SLPTR-T can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 24-TSSOP-EP
Bipolar Motor Driver DMOS Parallel 24-TSSOP-EP
Bipolar Motor Driver DMOS Parallel 24-TSSOP-EP
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
MOTOR DRIVER, STEPPER, 2A, TSSOP-24, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:35V; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Bipolar Motor Driver DMOS Parallel 24-TSSOP-EP
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4986SLPTR-T | 1011294-A4986SLPTR-T | 744-A4986SLPTR-T | 620-1342-6-ND | A4986SLPTR-T | 67R9675 | A4986SLPTR-T | A4986SLPTR-T |
| Product Name | 2A Dual Full Brdige With 2 Bit Dac And Ocp | PMIC - PMIC - Motor Drivers, Controllers - A4986SLPTR-T | Stepper 2A TSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Stepper, 2A, Tssop-24, Full Reel; Motor Type Allegro Microsystems | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | |||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| Continuous Current | 2 amps | 2 amps | 2 amps |