The A4979 is a highly configurable stepper motor driver with integrated microstepping, stall detection, and short circuit protection.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Stepper Motor Driver IC, 50V, 1.5A, TSSOP-28, SPI Product overview: A4979GLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 50V, 1.5A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 50V, 1.5A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4979GLPTR-T can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP
Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP
Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP
IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Bipolar Motor Driver DMOS SPI, Step/Direction 28-TSSOP-EP
IC MTR DRV BIPOLR 3-5.5V 28TSSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4979GLPTR-T | 744-A4979GLPTR-T | 620-1463-2-ND | A4979GLPTR-T | A4979GLPTR-T | A4979GLPTR-T |
| Product Name | Programmable Bipolar Stepper Driver | Stepper 50V 1.5A TSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Bipolar | |||||
| Configuration | PCB Mount | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||
| PC-Based Bus | SPI | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 50 volts | 3 to 6 volts |