Allegro MicroSystems Inc. Sensorless BLDC Mosfet Gate Driver A4963GLPTR-T

Description
The A4963 simplifies sensorless BLDC motor control, offering a wide operating range (up to 50V and 30,000 rpm), programmable operating modes, and integrated gate drivers for reduced system complexity. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet
Description
The A4963 simplifies sensorless BLDC motor control, offering a wide operating range (up to 50V and 30,000 rpm), programmable operating modes, and integrated gate drivers for reduced system complexity. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensorless BLDC Mosfet Gate Driver - A4963GLPTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Sensorless BLDC Mosfet Gate Driver
A4963GLPTR-T
Sensorless BLDC Mosfet Gate Driver A4963GLPTR-T
The A4963 simplifies sensorless BLDC motor control, offering a wide operating range (up to 50V and 30,000 rpm), programmable operating modes, and integrated gate drivers for reduced system complexity. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A4963 simplifies sensorless BLDC motor control, offering a wide operating range (up to 50V and 30,000 rpm), programmable operating modes, and integrated gate drivers for reduced system complexity.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Motor Drivers, Controllers - 620-1686-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1686-1-ND
Motor Drivers, Controllers 620-1686-1-ND
Motor Driver Power MOSFET SPI 20-TSSOP-EP

Motor Driver Power MOSFET SPI 20-TSSOP-EP

Buy Now Datasheet
Motor Drivers, Controllers - 620-1686-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1686-6-ND
Motor Drivers, Controllers 620-1686-6-ND
Motor Driver Power MOSFET SPI 20-TSSOP-EP

Motor Driver Power MOSFET SPI 20-TSSOP-EP

Buy Now Datasheet
Motor Drivers, Controllers - 620-1686-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1686-2-ND
Motor Drivers, Controllers 620-1686-2-ND
Motor Driver Power MOSFET SPI 20-TSSOP-EP

Motor Driver Power MOSFET SPI 20-TSSOP-EP

Buy Now Datasheet
Singapore, Singapore
TSSOP Motor Driver IC
744-A4963GLPTR-T
TSSOP Motor Driver IC 744-A4963GLPTR-T
Brushless DC Motor Controller, PDSO20, TSSOP-20 Product overview: A4963GLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4963GLPTR-T can be used for catalog matching and distributor lookup.

Brushless DC Motor Controller, PDSO20, TSSOP-20 Product overview: A4963GLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4963GLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1042208-A4963GLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1042208-A4963GLPTR-T
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1042208-A4963GLPTR-T
Win Source Part Number: 1042208-A4963GLPTR-T Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: SPI Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 4.2V ~ 50V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -25°C ~ 150°C (TA) Alternative Parts (Cross-Reference): PIC16F677-I/SO; PIC16F689-I/SS; PIC16F687-I/SS; STM8S003F3P6; STM8S103F3P6; STM8S103F3U6TR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Other Names: 620-1686CT,620-1686C T-ND,620-1686TR,620- 1686DKR-ND,620-1686T R-ND,620-1686-6,620- 1686DKR,620-1686-2,6 20-1686-1 Base Product Number: A4963

Win Source Part Number: 1042208-A4963GLPTR-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 4.2V ~ 50V
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -25°C ~ 150°C (TA)
Alternative Parts (Cross-Reference): PIC16F677-I/SO; PIC16F689-I/SS; PIC16F687-I/SS; STM8S003F3P6; STM8S103F3P6; STM8S103F3U6TR;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1686CT,620-1686CT-ND,620-1686TR,620-1686DKR-ND,620-1686TR-ND,620-1686-6,620-1686DKR,620-1686-2,620-1686-1
Base Product Number: A4963

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A4963GLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A4963GLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A4963GLPTR-T
IC MOTOR DRIVER 4.2V-50V 20TSSOP

IC MOTOR DRIVER 4.2V-50V 20TSSOP

Supplier's Site
Motor Drivers, Controllers - A4963GLPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A4963GLPTR-T
Motor Drivers, Controllers A4963GLPTR-T
Motor Driver Power MOSFET SPI 20-TSSOP-EP

Motor Driver Power MOSFET SPI 20-TSSOP-EP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A4963GLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A4963GLPTR-T
PMIC - Motor Drivers, Controllers A4963GLPTR-T
IC MOTOR DRIVER 4.2V-50V 20TSSOP

IC MOTOR DRIVER 4.2V-50V 20TSSOP

Supplier's Site Datasheet
Motor Driver, 3 Phase Dc, Htssop-20; Motor Type Allegro Microsystems - 01Y2837 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3 Phase Dc, Htssop-20; Motor Type Allegro Microsystems
01Y2837
Motor Driver, 3 Phase Dc, Htssop-20; Motor Type Allegro Microsystems 01Y2837
MOTOR DRIVER, 3 PHASE DC, HTSSOP-20; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:20Pins; Supply Voltage Min:4.2V; Supply Voltage Max:50V RoHS Compliant: Yes

MOTOR DRIVER, 3 PHASE DC, HTSSOP-20; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:20Pins; Supply Voltage Min:4.2V; Supply Voltage Max:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number A4963GLPTR-T 620-1686-1-ND 744-A4963GLPTR-T 1042208-A4963GLPTR-T A4963GLPTR-T A4963GLPTR-T A4963GLPTR-T 01Y2837
Product Name Sensorless BLDC Mosfet Gate Driver Motor Drivers, Controllers TSSOP Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Driver, 3 Phase Dc, Htssop-20; Motor Type Allegro Microsystems
Motor / System DC Brushless DC Brushless DC Brushless; Brushless DC (BLDC) DC Brushless; Three Phase DC Brushless
Configuration PCB Mount PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Communication SPI SPI
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Sensorless Fan Driver - A4942GESTR-T - Allegro MicroSystems Inc.
Specs
Motor / System DC Brushless
Configuration PCB Mount
View Details
7 suppliers
5.5V Motor Driver IC - 744-A5944GEETR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus Logic
Operating Temperature -40 C (-40 F)
DC Input 6 volts
View Details
4 suppliers
Motor Drivers, Controllers - 620-1103-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication SPI
View Details
4 suppliers
Three Phase Mosfet Driver W/3V Regulator - A4939KLPTR-3-T - Allegro MicroSystems Inc.
Specs
Motor / System DC Brushless
Configuration PCB Mount
View Details
7 suppliers