The A4960 is a three-phase, sensorless brushless DC motor controller designed to drive external N-channel MOSFETs using block commutation based on back-EMF sensing. It operates from a 7 to 50 V supply voltage and includes integrated PWM current limiting, cross-conduction protection with adjustable dead time, and a charge pump for low-voltage operation. It features extensive diagnostics, a low-current sleep mode, and compatibility with 3.3 V and 5 V logic. The device is packaged in a 32-pin LQFP with an exposed thermal pad for improved heat dissipation and operates over an ambient temperature range of -20 to 85 °C with a maximum junction temperature of 150 °C.
The A4960 offers a robust and efficient solution for automotive BLDC motor control, providing sensorless startup and commutation, integrated gate drive for N-channel MOSFETs, and comprehensive diagnostics for enhanced system reliability. Available in automotive and commercial grades.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Win Source Part Number: 1253369-A4960KJPTR-A
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 4,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Voltage - Load: 7V ~ 50V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 32-LQFP Exposed Pad
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: ALLALLA4960KJPTR-A-T
Base Product Number: A4960
IC MOTOR DRIVER 3V-5.5V 32LQFP
IC MOTOR DRIVER 3V-5.5V 32LQFP
Motor Driver Power MOSFET SPI 32-LQFP (7x7)
Sensorless 3-Ph BLDC Controller LQFP32
Sensorless 3-Ph BLDC Controller LQFP32
Sensorless 3-Ph BLDC Controller LQFP32
IC MOTOR DRIVER 3V-5.5V 32LQFP Product overview: A4960KJPTR-A-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4960KJPTR-A-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 32-LQFP (7x7)
IC MOTOR DRIVER 3V-5.5V 32LQFP
IC MOTOR DRIVER 3V-5.5V 32LQFP
| Allegro MicroSystems Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4960KJPTR-A-T | 1253369-A4960KJPTR-A-T | 620-A4960KJPTR-A-TCT-ND | 8660809P | 8660809 | 744-A4960KJPTR-A-T | A4960KJPTR-A-T | A4960KJPTR-A-T | A4960KJPTR-A-T |
| Product Name | Automotive Sensorless BLDC Controller | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver ICs | Motor Driver ICs | 3V 5.5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless | DC Brushless; Brushless DC Motor | Bldc | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount | PCB Mount; 32-LQFP Exposed Pad | PCB Mount | PCB Mount; Other; Surface mount | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| AC Input | 3 to 6 volts | 3 to 6 volts | |||||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 50 volts | 50 volts | 6 volts |