The A4955 is a full-bridge PWM gate driver designed for controlling DC motors with external N-channel MOSFETs, offering adjustable current limit, gate drive, off-time, and blank-time settings, along with synchronous rectification and integrated protections including VDS, thermal shutdown, undervoltage lockout, and crossover-current protection. It is available in a 20-pin eTSSOP package with an exposed thermal pad, measuring 4 × 4 mm, and operates over an ambient temperature range of -40°C to 105°C. The device features IN1/IN2 control logic, an open-drain overcurrent indication output, and an analog output proportional to load current.
Serving as a replacement part for the A5957 Full-Bridge PWM Gate Driver. The A4955 provides a versatile and robust solution for driving all N-channel MOSFET bridges, featuring adjustable gate drive, synchronous rectification, and integrated protection.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board
Motor Driver NMOS Parallel 20-TSSOP-EP
Motor Driver NMOS Parallel 20-TSSOP-EP
Motor Driver NMOS Parallel 20-TSSOP-EP
Brush DC Motor Controller, PDSO20, TSSOP-20 Product overview: A4955GLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4955GLPTR-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1316347-A4955GLPTR-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: NMOS
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5.5V ~ 50V
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1770-1,620-1770-
Base Product Number: A4955
IC MOTOR DRIVER 5.5V-50V 20TSSOP
IC MOTOR DRIVER 5.5V-50V 20TSSOP
Motor Driver NMOS Parallel 20-TSSOP-EP
| Allegro MicroSystems Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4955GLPTR-T | 620-1770-1-ND | 744-A4955GLPTR-T | 1316347-A4955GLPTR-T | A4955GLPTR-T | A4955GLPTR-T | A4955GLPTR-T |
| Product Name | Single Full Brdige Mosfet Driver | Motor Drivers, Controllers | TSSOP Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Communication | Parallel Interface | Parallel |