Allegro MicroSystems Inc. Sensorless Sinusoidal Fan Driver A4949GLTR-T

Description
The A4945/A4949 offers quiet and efficient operation of medium-power fans, using sinusoidal drive to minimize audible noise and vibration. These sensorless drivers simplify design and reduce system complexity. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A4945) (A4949) Download Datasheet
Request a Quote Datasheet
Description
The A4945/A4949 offers quiet and efficient operation of medium-power fans, using sinusoidal drive to minimize audible noise and vibration. These sensorless drivers simplify design and reduce system complexity. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A4945) (A4949) Download Datasheet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensorless Sinusoidal Fan Driver - A4949GLTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Sensorless Sinusoidal Fan Driver
A4949GLTR-T
Sensorless Sinusoidal Fan Driver A4949GLTR-T
The A4945/A4949 offers quiet and efficient operation of medium-power fans, using sinusoidal drive to minimize audible noise and vibration. These sensorless drivers simplify design and reduce system complexity. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A4945) (A4949) Download Datasheet

The A4945/A4949 offers quiet and efficient operation of medium-power fans, using sinusoidal drive to minimize audible noise and vibration. These sensorless drivers simplify design and reduce system complexity.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A4945)
  • (A4949)

Download Datasheet

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A4949GLTR-T - 858968-A4949GLTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A4949GLTR-T
858968-A4949GLTR-T
PMIC - PMIC - Motor Drivers, Controllers - A4949GLTR-T 858968-A4949GLTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858968-A4949GLTR-T Features: Motor Driver Package: Reel - TR Family Name: A4949 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858968-A4949GLTR-T
Features: Motor Driver
Package: Reel - TR
Family Name: A4949
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
SOT89 Motor Driver IC - 744-A4949GLTR-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT89 Motor Driver IC
744-A4949GLTR-T
SOT89 Motor Driver IC 744-A4949GLTR-T
IC FAN DRIVER BLDC SOT89-3 Product overview: A4949GLTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4949GLTR-T can be used for catalog matching and distributor lookup.

IC FAN DRIVER BLDC SOT89-3 Product overview: A4949GLTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4949GLTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - A4949GLTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A4949GLTR-T
Motor Drivers, Controllers A4949GLTR-T
Multiphase Motor Driver Power MOSFET PWM

Multiphase Motor Driver Power MOSFET PWM

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A4949GLTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A4949GLTR-T
IC FAN DRIVER BLDC SOT89-3

IC FAN DRIVER BLDC SOT89-3

Supplier's Site
PMIC - Motor Drivers, Controllers - A4949GLTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A4949GLTR-T
PMIC - Motor Drivers, Controllers A4949GLTR-T
IC FAN DRIVER BLDC SOT89-3

IC FAN DRIVER BLDC SOT89-3

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number A4949GLTR-T 858968-A4949GLTR-T 744-A4949GLTR-T A4949GLTR-T A4949GLTR-T A4949GLTR-T
Product Name Sensorless Sinusoidal Fan Driver PMIC - PMIC - Motor Drivers, Controllers - A4949GLTR-T SOT89 Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount
PC-Based Bus PWM
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - 620-1074-ND - DigiKey
Specs
Configuration PCB Mount; "24-PowerDIP (0.300"", 7.62mm)"
Communication Serial
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
6 suppliers
Motor Drivers, Controllers - A3966ELBTR-T-ND - DigiKey
Specs
Configuration PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
6 suppliers
3 Phase Brushless Dc Motor Controller - A4938EETTR-T - Allegro MicroSystems Inc.
Specs
Motor / System DC Brushless
Configuration PCB Mount
View Details
7 suppliers
Motor Driver IC - 744-A5933GLKTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
5 suppliers