Allegro MicroSystems Inc. Automotive 3-Phase Mosfet Driver W/Serial Ctrl A4937KLPTR-A-T

Description
Brushless DC Drivers (BLDC)
Request a Quote Datasheet
Description
Brushless DC Drivers (BLDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3-Phase Mosfet Driver W/Serial Ctrl - A4937KLPTR-A-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Automotive 3-Phase Mosfet Driver W/Serial Ctrl
A4937KLPTR-A-T
Automotive 3-Phase Mosfet Driver W/Serial Ctrl A4937KLPTR-A-T
Brushless DC Drivers (BLDC)

Brushless DC Drivers (BLDC)

Supplier's Site Datasheet
Motor Controller, 3P Bldc, Tssop-28; Motor Type Allegro Microsystems - 14AC5827 - Newark, An Avnet Company
Chicago, IL, United States
Motor Controller, 3P Bldc, Tssop-28; Motor Type Allegro Microsystems
14AC5827
Motor Controller, 3P Bldc, Tssop-28; Motor Type Allegro Microsystems 14AC5827
MOTOR CONTROLLER, 3P BLDC, TSSOP-28; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:28Pins; Supply Voltage Min:5.5V; Supply Voltage Max:50V RoHS Compliant: Yes

MOTOR CONTROLLER, 3P BLDC, TSSOP-28; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:28Pins; Supply Voltage Min:5.5V; Supply Voltage Max:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number A4937KLPTR-A-T 14AC5827
Product Name Automotive 3-Phase Mosfet Driver W/Serial Ctrl Motor Controller, 3P Bldc, Tssop-28; Motor Type Allegro Microsystems
Motor / System DC Brushless DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

50V Motor Driver IC - 744-A3931KJPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 50 volts
View Details
7 suppliers
Automotive Sensorless Sinusoidal BLDC Mosfet Gate Driver W/Lin Receiver - A4964KEVTR-J - Allegro MicroSystems Inc.
Specs
Motor / System DC Brushless
Configuration PCB Mount
View Details
8 suppliers
PMIC - PMIC - Motor Drivers, Controllers - UDN2916LBTR - 126062-UDN2916LBTR - Win Source Electronics
Specs
Operating Temperature -20 to 150 C (-4 to 302 F)
AC Input 5 to 5 volts
DC Input 5 to 5 volts
View Details
6 suppliers
DMOS Dual Full Bridge Microstep Driver - A3992SLPTR-T - Allegro MicroSystems Inc.
Specs
Motor / System Microstepping Motor
Configuration PCB Mount
View Details
8 suppliers