The A4933 is an automotive 3-phase MOSFET driver designed to control external N-channel power MOSFETs in brushless DC motor applications. It is supplied in a 48-pin LQFP package with an exposed thermal pad, occupying a 81 mm₂ footprint. The device operates from a 5.5 V to 50 V supply voltage range and supports 3.3 V and 5 V logic interfaces. Integrated features include cross-conduction protection with adjustable dead time, a charge pump for 100% PWM duty cycle operation, an uncommitted current sense amplifier, and comprehensive diagnostic outputs for undervoltage, overtemperature, and fault conditions. It meets AEC-Q100 ESD ratings of 2000 V for the Human Body Model and 1050 V for the Charged Device Model. The operating temperature range is -40 °C to 150 °C.
Brushless DC Drivers (BLDC)
IC MOTOR DRIVER 3V-5.5V 48LQFP
IC MOTOR DRIVER 3V-5.5V 48LQFP
Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7)
Brushless DC Motor Controller, PQFP48, LEAD FREE, MS-026BBCHD, LQFP-48 Product overview: A4933KJPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4933KJPTR-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 48-LQFP-EP (7x7)
IC MOTOR DRIVER 3V-5.5V 48LQFP
IC MOTOR DRIVER 3V-5.5V 48LQFP
| Allegro MicroSystems Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4933KJPTR-T | 620-A4933KJPTR-TCT-ND | 744-A4933KJPTR-T | A4933KJPTR-T | A4933KJPTR-T | A4933KJPTR-T |
| Product Name | 3 Phase Mosfet Pre-Driver | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount | PCB Mount; 48-LQFP Exposed Pad | ||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |