Motor Driver NMOS PWM 28-QFN (5x5)
IC MOTOR DRIVER 8V-36V 28QFN
IC MOTOR DRIVER 8V-36V 28QFN
IC MOTOR DRIVER 8V-36V 28QFN Product overview: A4930GETTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 36V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 36V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4930GETTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858960-A4930GETTR-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: - Motor Driver NMOS PWM 28-QFN (5x5)
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A4930
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MOTOR DRIVER 8V-36V 28QFN
IC MOTOR DRIVER 8V-36V 28QFN
Motor Driver NMOS PWM 28-QFN (5x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 620-A4930GETTR-TTR-ND | 744-A4930GETTR-T | 858960-A4930GETTR-T | A4930GETTR-T | A4930GETTR-T | A4930GETTR-T |
| Product Name | Motor Drivers, Controllers | 8V 36V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A4930GETTR-T | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 28-VFQFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |