High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP
High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP
High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP
Win Source Part Number: 1042204-A4919GLPTR-T
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: TTL
Driven Configuration: High-Side or Low-Side
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Rise / Fall Time (Typ): 35ns, 20ns
Voltage - Supply: 5.5V ~ 50V
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): DRV8320HRTVR;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1893-2,620-1893-
Base Product Number: A4919
IC GATE DRVR HI/LOW SIDE 28TSSOP Product overview: A4919GLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A4919GLPTR-T can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP
MOSFET DRIVER, 3 PHASE BRIDGE, TSSOP-28; No. of Channels:6Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:- RoHS Compliant: Yes
IC GATE DRVR HI/LOW SIDE 28TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 620-1893-1-ND | 1042204-A4919GLPTR-T | 730-A4919GLPTR-T | A4919GLPTR-T | 56AC5129 | A4919GLPTR-T |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Mosfet Driver, 3 Phase Bridge, Tssop-28; No. Of Channels Allegro Microsystems | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side; Three-phase | High-side; Low-side; Three-phase | High-Side or Low-Side | High-side; Low-side | ||
| Supply Voltage | 5.5 to 50 volts | 5.5 to 50 volts | 5.5 to 50 volts | 5.5 to 50 volts | 50 to 5.5 volts | |
| Rise Time | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Fall Time | 20 ns | 20 ns | 20 ns |