Allegro MicroSystems Inc. Three Phase Mosfet Driver W/On-Board 3.3V Reg A4919GLPTR-3-T

Description
The A4919 is a versatile 3-phase MOSFET driver with an integrated regulator for simplified gate drive and includes comprehensive protection features and flexible control options for a wide range of motor applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet Evaluation Board
Request a Quote Datasheet
Description
The A4919 is a versatile 3-phase MOSFET driver with an integrated regulator for simplified gate drive and includes comprehensive protection features and flexible control options for a wide range of motor applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Mosfet Driver W/On-Board 3.3V Reg - A4919GLPTR-3-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Three Phase Mosfet Driver W/On-Board 3.3V Reg
A4919GLPTR-3-T
Three Phase Mosfet Driver W/On-Board 3.3V Reg A4919GLPTR-3-T
The A4919 is a versatile 3-phase MOSFET driver with an integrated regulator for simplified gate drive and includes comprehensive protection features and flexible control options for a wide range of motor applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet Evaluation Board

The A4919 is a versatile 3-phase MOSFET driver with an integrated regulator for simplified gate drive and includes comprehensive protection features and flexible control options for a wide range of motor applications.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category DC Motor Drives
Product Number A4919GLPTR-3-T
Product Name Three Phase Mosfet Driver W/On-Board 3.3V Reg
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Stepper DIP Motor Driver IC - 744-A4975SB-T - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F)
DC Input 50 volts
View Details
5 suppliers
Stepper 0.75A SOIC Motor Driver IC - 744-A3966SLB - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F)
DC Input 6 volts
View Details
5 suppliers
Motor Drivers, Controllers - A3948SB-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-PowerDIP (0.300"", 7.62mm)"
Communication Serial
View Details
4 suppliers
Motor Driver IC - 744-A4916KJPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus SPI
Operating Temperature -40 C (-40 F)
View Details
6 suppliers