IC MOTOR DRVR MULTIPHASE 48LQFP Product overview: A4913KJPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4913KJPTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858955-A4913KJPTR-T
Operating Temperature Range: -40°C ~ 150°C
Features: Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)
Package: Reel - TR
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP-EP (7x7)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
IC MOTOR DRVR MULTIPHASE 48LQFP
IC MOTOR DRVR MULTIPHASE 48LQFP
Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-A4913KJPTR-T | 858955-A4913KJPTR-T | A4913KJPTR-T | A4913KJPTR-T | A4913KJPTR-T |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A4913KJPTR-T | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | SPI |