Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007693-A3988SEVTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.2A
Voltage - Load: 8 V to 36 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 36-QFN (6x6)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver DMOS Parallel 36-QFN (6x6)
Bipolar Motor Driver DMOS Parallel 36-QFN (6x6)
Bipolar Motor Driver DMOS Parallel 36-QFN (6x6)
Stepper Motor Controller, 2.8A, NMOS, 6 X 6 MM, 0.90 MM HEIGHT, LEAD FREE, MO-220VJJD-3, QFN-36 Product overview: A3988SEVTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2.8A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2.8A, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3988SEVTR-T can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPOLAR 3-5.5V 36QFN
Bipolar Motor Driver DMOS Parallel 36-QFN (6x6)
IC MTR DRVR BIPOLAR 3-5.5V 36QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 007693-A3988SEVTR-T | 620-1176-2-ND | 744-A3988SEVTR-T | A3988SEVTR-T | A3988SEVTR-T | A3988SEVTR-T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A3988SEVTR-T | Motor Drivers, Controllers | Stepper 2.8A QFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |