Full Bridge Based MOSFET Driver, 0.2A, PDSO38, LEAD FREE, MO-153BD-1, TSSOP-38 Product overview: A3986SLDTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.2A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3986SLDTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 127841-A3986SLDTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 12 V to 50 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/16
Family Name: A3986
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 3 V to 5.5 V
Introduction Date: August 10, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Bipolar Motor Driver Power MOSFET Logic 38-TSSOP
Bipolar Motor Driver Power MOSFET Logic 38-TSSOP
IC MTR DRV BIPOLR 3-5.5V 38TSSOP
IC MTR DRV BIPOLR 3-5.5V 38TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-A3986SLDTR-T | 127841-A3986SLDTR-T | 620-1166-2-ND | A3986SLDTR-T | A3986SLDTR-T | A3986SLDTR-T |
| Product Name | 0.2A TSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3986SLDTR-T | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Logic | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| DC Input | 50 volts | 3 to 6 volts | 3 to 6 volts | |||
| AC Input | 3 to 6 volts | 3 to 6 volts |