The A3984SLPTR-T is a DMOS microstepping motor driver designed for bipolar stepper motors, capable of operating in full, half, quarter, and sixteenth-step modes. It supports an output drive capacity of up to 35 V and ±2 A, making it suitable for various motor control applications. The driver features a built-in translator that simplifies operation by allowing the motor to be driven with a single pulse on the STEP input, eliminating the need for complex programming or phase sequence tables. This product includes automatic current decay mode detection, offering both Slow and Mixed decay modes to optimize performance and reduce audible noise. It also incorporates internal protection features such as undervoltage lockout (UVLO), thermal shutdown, and crossover-current protection, ensuring reliable operation under varying conditions. The A3984 is packaged in a 24-pin TSSOP with an exposed thermal pad, facilitating efficient heat dissipation. Its operating temperature range is from -20°C to 85°C, with a maximum junction temperature of 150°C. This driver is particularly well-suited for applications where space is limited and a straightforward interface is required.
The A3984 offers precise and efficient microstepping control of bipolar stepper motors, featuring 1/16-step resolution, an integrated translator for simplified control, and synchronous rectification for reduced power dissipation.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007691-A3984SLPTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2A
Voltage - Load: 8 V to 35 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/16
Family Name: A3984
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): AMIS30543C5431G; NCV70522DQ004R2G; NCV70522DQ004G;
Introduction Date: May 18, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Stepper Motor Driver IC, 2A, 35V, TSSOP-24 Product overview: A3984SLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2A, 35V, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2A, 35V, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3984SLPTR-T can be used for catalog matching and distributor lookup.
Stepper Motor Driver, Dual Full TSSOP24
Stepper Motor Driver, Dual Full TSSOP24
Stepper Motor Driver, Dual Full TSSOP24
MOTOR DRIVER, STEPPER, 2A, TSSOP-24, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:35V; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 2A, TSSOP-24; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:35V; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
| Allegro MicroSystems Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Stepper Motor Drives | Stepper Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3984SLPTR-T | 007691-A3984SLPTR-T | 620-1150-6-ND | 744-A3984SLPTR-T | 6807204 | 6807204P | 59J2497 | A3984SLPTR-T | A3984SLPTR-T | A3984SLPTR-T |
| Product Name | Dual 1.5A Full Bridge 1/16 Microstep | PMIC - PMIC - Motor Drivers, Controllers - A3984SLPTR-T | Motor Drivers, Controllers | Stepper 2A 35V TSSOP Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Driver, Stepper, 2A, Tssop-24, Full Reel; Motor Type Allegro Microsystems | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Microstepping Motor | Bipolar; Stepper | Stepper | Stepper | ||||||
| Configuration | PCB Mount | PCB Mount; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | PCB Mount; Other; Surface mount | PCB Mount | ||||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | ||||||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | |||||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts | 3 to 6 volts |