Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - A3980KLP A3980KLP

Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 812458-A3980KLP Packaging: Tube Mounting Style: SMD Applications: Automotive Technology: DMOS Current - Output: 1A Function: Driver - Fully Integrated, Control and Power Stage Interface: Logic Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (4) Voltage - Load: 7V ~ 50V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/8, 1/16 Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: A3980
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 812458-A3980KLP Packaging: Tube Mounting Style: SMD Applications: Automotive Technology: DMOS Current - Output: 1A Function: Driver - Fully Integrated, Control and Power Stage Interface: Logic Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (4) Voltage - Load: 7V ~ 50V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/8, 1/16 Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: A3980
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A3980KLP - 812458-A3980KLP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3980KLP
812458-A3980KLP
PMIC - PMIC - Motor Drivers, Controllers - A3980KLP 812458-A3980KLP
Manufacturer: Allegro MicroSystems Win Source Part Number: 812458-A3980KLP Packaging: Tube Mounting Style: SMD Applications: Automotive Technology: DMOS Current - Output: 1A Function: Driver - Fully Integrated, Control and Power Stage Interface: Logic Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (4) Voltage - Load: 7V ~ 50V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/8, 1/16 Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: A3980

Manufacturer: Allegro MicroSystems
Win Source Part Number: 812458-A3980KLP
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Technology: DMOS
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge (4)
Voltage - Load: 7V ~ 50V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/8, 1/16
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: A3980

Buy Now
Motor Drivers, Controllers - A3980KLP-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A3980KLP-ND
Motor Drivers, Controllers A3980KLP-ND
Bipolar Motor Driver DMOS Logic 28-TSSOP-EP

Bipolar Motor Driver DMOS Logic 28-TSSOP-EP

Buy Now Datasheet
Singapore, Singapore
Stepper TSSOP Motor Driver IC
744-A3980KLP
Stepper TSSOP Motor Driver IC 744-A3980KLP
Stepper Motor Controller, NMOS, PDSO28, 1.10 MM, MO-153AET, TSSOP-28 Product overview: A3980KLP from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3980KLP can be used for catalog matching and distributor lookup.

Stepper Motor Controller, NMOS, PDSO28, 1.10 MM, MO-153AET, TSSOP-28 Product overview: A3980KLP from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3980KLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3980KLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3980KLP
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3980KLP
IC MTR DRV BIPOLR 3-5.5V 28TSSOP

IC MTR DRV BIPOLR 3-5.5V 28TSSOP

Supplier's Site
Motor Drivers, Controllers - A3980KLP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3980KLP
Motor Drivers, Controllers A3980KLP
Bipolar Motor Driver DMOS Logic 28-TSSOP-EP

Bipolar Motor Driver DMOS Logic 28-TSSOP-EP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A3980KLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3980KLP
PMIC - Motor Drivers, Controllers A3980KLP
IC MTR DRV BIPOLR 3-5.5V 28TSSOP

IC MTR DRV BIPOLR 3-5.5V 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 812458-A3980KLP A3980KLP-ND 744-A3980KLP A3980KLP A3980KLP A3980KLP
Product Name PMIC - PMIC - Motor Drivers, Controllers - A3980KLP Motor Drivers, Controllers Stepper TSSOP Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
AC Input 3 to 6 volts 3 to 6 volts
DC Input 3 to 6 volts 3 to 6 volts 6 volts
Continuous Current 1 amps 1 amps
Configuration PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Unlock Full Specs
to access all available technical data