Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - A3977KLPTR-T A3977KLPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011189-A3977KLPTR-T Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 2.5A Voltage - Load: 8 V to 35 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011189-A3977KLPTR-T Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 2.5A Voltage - Load: 8 V to 35 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A3977KLPTR-T - 1011189-A3977KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3977KLPTR-T
1011189-A3977KLPTR-T
PMIC - PMIC - Motor Drivers, Controllers - A3977KLPTR-T 1011189-A3977KLPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011189-A3977KLPTR-T Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 2.5A Voltage - Load: 8 V to 35 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011189-A3977KLPTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.5A
Voltage - Load: 8 V to 35 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - 620-1145-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1145-2-ND
Motor Drivers, Controllers 620-1145-2-ND
Bipolar Motor Driver DMOS Logic 28-TSSOP-EP

Bipolar Motor Driver DMOS Logic 28-TSSOP-EP

Buy Now Datasheet
Singapore, Singapore
Stepper 2.5A TSSOP Motor Driver IC
744-A3977KLPTR-T
Stepper 2.5A TSSOP Motor Driver IC 744-A3977KLPTR-T
Stepper Motor Controller, 2.5A, NMOS, PDSO28, 1.20 MM HEIGHT, LEAD FREE, MO-153AET, TSSOP-28 Product overview: A3977KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2.5A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2.5A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3977KLPTR-T can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 2.5A, NMOS, PDSO28, 1.20 MM HEIGHT, LEAD FREE, MO-153AET, TSSOP-28 Product overview: A3977KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2.5A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2.5A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3977KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3977KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3977KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3977KLPTR-T
IC MTR DRV BIPOLR 3-5.5V 28TSSOP

IC MTR DRV BIPOLR 3-5.5V 28TSSOP

Supplier's Site
Motor Drivers, Controllers - A3977KLPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3977KLPTR-T
Motor Drivers, Controllers A3977KLPTR-T
Bipolar Motor Driver DMOS Logic 28-TSSOP-EP

Bipolar Motor Driver DMOS Logic 28-TSSOP-EP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A3977KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3977KLPTR-T
PMIC - Motor Drivers, Controllers A3977KLPTR-T
IC MTR DRV BIPOLR 3-5.5V 28TSSOP

IC MTR DRV BIPOLR 3-5.5V 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1011189-A3977KLPTR-T 620-1145-2-ND 744-A3977KLPTR-T A3977KLPTR-T A3977KLPTR-T A3977KLPTR-T
Product Name PMIC - PMIC - Motor Drivers, Controllers - A3977KLPTR-T Motor Drivers, Controllers Stepper 2.5A TSSOP Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
AC Input 3 to 6 volts 3 to 6 volts
DC Input 3 to 6 volts 3 to 6 volts
Continuous Current 2.5 amps 2.5 amps
Configuration PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Unlock Full Specs
to access all available technical data