Allegro MicroSystems Inc. Motor Drivers, Controllers A3977KEDTR-T

Description
Bipolar Motor Driver DMOS Logic 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
Bipolar Motor Driver DMOS Logic 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 620-1144-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1144-2-ND
Motor Drivers, Controllers 620-1144-2-ND
Bipolar Motor Driver DMOS Logic 44-PLCC (16.59x16.59)

Bipolar Motor Driver DMOS Logic 44-PLCC (16.59x16.59)

Buy Now Datasheet
Singapore
Stepper 2.5A Motor Driver IC
744-A3977KEDTR-T
Stepper 2.5A Motor Driver IC 744-A3977KEDTR-T
Stepper Motor Controller, 2.5A, NMOS, PQCC44, LEAD FREE, PLASTIC, MS-018AC, LCC-44 Product overview: A3977KEDTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2.5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3977KEDTR-T can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 2.5A, NMOS, PQCC44, LEAD FREE, PLASTIC, MS-018AC, LCC-44 Product overview: A3977KEDTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2.5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3977KEDTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A3977KEDTR-T - 908902-A3977KEDTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3977KEDTR-T
908902-A3977KEDTR-T
PMIC - PMIC - Motor Drivers, Controllers - A3977KEDTR-T 908902-A3977KEDTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908902-A3977KEDTR-T Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bipolar Motor Driver DMOS Logic 44-PLCC (16.59x16.59) Package: Reel - TR Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: A3977 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: A3977KEDTR-T-ND, 620-1144-6, 620-1144-1, 620-1144-2, A3977KEDTRT

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908902-A3977KEDTR-T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver DMOS Logic 44-PLCC (16.59x16.59)
Package: Reel - TR
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: A3977
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: A3977KEDTR-T-ND, 620-1144-6, 620-1144-1, 620-1144-2, A3977KEDTRT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3977KEDTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3977KEDTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3977KEDTR-T
IC MTR DRVR BIPOLR 3-5.5V 44PLCC

IC MTR DRVR BIPOLR 3-5.5V 44PLCC

Supplier's Site
Motor Drivers, Controllers - A3977KEDTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3977KEDTR-T
Motor Drivers, Controllers A3977KEDTR-T
Bipolar Motor Driver DMOS Logic 44-PLCC (16.59x16.59)

Bipolar Motor Driver DMOS Logic 44-PLCC (16.59x16.59)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A3977KEDTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3977KEDTR-T
PMIC - Motor Drivers, Controllers A3977KEDTR-T
IC MTR DRVR BIPOLR 3-5.5V 44PLCC

IC MTR DRVR BIPOLR 3-5.5V 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 620-1144-2-ND 744-A3977KEDTR-T 908902-A3977KEDTR-T A3977KEDTR-T A3977KEDTR-T A3977KEDTR-T
Product Name Motor Drivers, Controllers Stepper 2.5A Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - A3977KEDTR-T Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Configuration PCB Mount; 44-LCC (J-Lead)
Communication Logic Logic
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 3 to 6 volts
DC Input 3 to 6 volts
Unlock Full Specs
to access all available technical data