Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - A3974SEDTR-T A3974SEDTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134607-A3974SEDTR-T Packaging: Reel - TR Operating Temperature Range: -20°C ~ 150°C (TJ) Package: 44-LCC (J-Lead) Applications: General Mounting: SMD Technology: DMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Serial Part Status: Obsolete(EOL) Output Configuration: Half Bridge (4) Output Current: 1.5A Voltage - Load: 15 V ~ 50 V Motor Type - AC, DC: Brushed DC Family Name: A3974 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): BA6849FP; HCTL-1101#PLC; LB11920; Introduction Date: January 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134607-A3974SEDTR-T Packaging: Reel - TR Operating Temperature Range: -20°C ~ 150°C (TJ) Package: 44-LCC (J-Lead) Applications: General Mounting: SMD Technology: DMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Serial Part Status: Obsolete(EOL) Output Configuration: Half Bridge (4) Output Current: 1.5A Voltage - Load: 15 V ~ 50 V Motor Type - AC, DC: Brushed DC Family Name: A3974 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): BA6849FP; HCTL-1101#PLC; LB11920; Introduction Date: January 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A3974SEDTR-T - 1134607-A3974SEDTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3974SEDTR-T
1134607-A3974SEDTR-T
PMIC - PMIC - Motor Drivers, Controllers - A3974SEDTR-T 1134607-A3974SEDTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134607-A3974SEDTR-T Packaging: Reel - TR Operating Temperature Range: -20°C ~ 150°C (TJ) Package: 44-LCC (J-Lead) Applications: General Mounting: SMD Technology: DMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Serial Part Status: Obsolete(EOL) Output Configuration: Half Bridge (4) Output Current: 1.5A Voltage - Load: 15 V ~ 50 V Motor Type - AC, DC: Brushed DC Family Name: A3974 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): BA6849FP; HCTL-1101#PLC; LB11920; Introduction Date: January 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134607-A3974SEDTR-T
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 150°C (TJ)
Package: 44-LCC (J-Lead)
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Serial
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Output Current: 1.5A
Voltage - Load: 15 V ~ 50 V
Motor Type - AC, DC: Brushed DC
Family Name: A3974
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): BA6849FP; HCTL-1101#PLC; LB11920;
Introduction Date: January 16, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
4.5V 5.5V Motor Driver IC - 744-A3974SEDTR-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5V 5.5V Motor Driver IC
744-A3974SEDTR-T
4.5V 5.5V Motor Driver IC 744-A3974SEDTR-T
IC MOTOR DRIVER 4.5V-5.5V 44PLCC Product overview: A3974SEDTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3974SEDTR-T can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 4.5V-5.5V 44PLCC Product overview: A3974SEDTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3974SEDTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - A3974SEDTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3974SEDTR-T
PMIC - Motor Drivers, Controllers A3974SEDTR-T
IC MOTOR DRIVER 4.5V-5.5V 44PLCC

IC MOTOR DRIVER 4.5V-5.5V 44PLCC

Supplier's Site Datasheet
Motor Drivers, Controllers - A3974SEDTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3974SEDTR-T
Motor Drivers, Controllers A3974SEDTR-T
Motor Driver DMOS Serial 44-PLCC (16.59x16.59)

Motor Driver DMOS Serial 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 1134607-A3974SEDTR-T 744-A3974SEDTR-T A3974SEDTR-T A3974SEDTR-T
Product Name PMIC - PMIC - Motor Drivers, Controllers - A3974SEDTR-T 4.5V 5.5V Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -20 to 150 C (-4 to 302 F) -20 C (-4 F) -20 to 150 C (-4 to 302 F)
AC Input 4 to 6 volts
DC Input 4 to 6 volts
Continuous Current 1.5 amps
Unlock Full Specs
to access all available technical data