Bipolar Motor Driver DMOS Serial 24-SOIC
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 126286-A3973SLBTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1A
Voltage - Load: 15 V to 35 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 to 1/64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC MTR DRV BIPLR 4.5-5.5V 24SOIC Product overview: A3973SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3973SLBTR-T can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 4.5-5.5V 24SOIC
Bipolar Motor Driver DMOS Serial 24-SOIC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 620-1142-2-ND | 126286-A3973SLBTR-T | 744-A3973SLBTR-T | A3973SLBTR-T | A3973SLBTR-T | A3973SLBTR-T |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A3973SLBTR-T | 5.5V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Serial | Serial | ||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 4 to 6 volts | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | 4 to 6 volts |