Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - A3972SBT A3972SBT

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039055-A3972SBT Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: DMOS Output Current: 1.5A Voltage - Load: 15 V to 50 V Motor Type - Stepper: Bipolar Step Resolution: 1 to 1/64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 24-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039055-A3972SBT Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: DMOS Output Current: 1.5A Voltage - Load: 15 V to 50 V Motor Type - Stepper: Bipolar Step Resolution: 1 to 1/64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 24-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A3972SBT - 039055-A3972SBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3972SBT
039055-A3972SBT
PMIC - PMIC - Motor Drivers, Controllers - A3972SBT 039055-A3972SBT
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039055-A3972SBT Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: DMOS Output Current: 1.5A Voltage - Load: 15 V to 50 V Motor Type - Stepper: Bipolar Step Resolution: 1 to 1/64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 24-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 039055-A3972SBT
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: DMOS
Output Current: 1.5A
Voltage - Load: 15 V to 50 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 to 1/64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-A3972SBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-A3972SBT
Motor Driver IC 744-A3972SBT
IC MOTOR DRIVER SER 24DIP Product overview: A3972SBT from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3972SBT can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER SER 24DIP Product overview: A3972SBT from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3972SBT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 039055-A3972SBT 744-A3972SBT
Product Name PMIC - PMIC - Motor Drivers, Controllers - A3972SBT Motor Driver IC
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
Motion Controllers Series MC 3603 S V3.0, 4-Quadrant PWM with RS232, CANopen or EtherCAT interface -  - FAULHABER MICROMO
Specs
Setup Computer
Configuration PC Board
Communication CANopen; RS232
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details