Bipolar Motor Driver Bipolar Logic 24-SOIC
Stepper Motor Controller, 0.85A, PDSO24, SOIC-24 Product overview: A3967SLB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.85A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.85A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3967SLB can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134603-A3967SLB
Manufacturer Homepage: www.allegromicro.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Industrial
Bipolar Motor Driver Bipolar Logic 24-SOIC
IC MTR DRV BIPOLAR 3-5.5V 24SOIC
IC MTR DRV BIPOLAR 3-5.5V 24SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3967SLB-ND | 744-A3967SLB | 1134603-A3967SLB | A3967SLB | A3967SLB | A3967SLB |
| Product Name | Motor Drivers, Controllers | Stepper 0.85A SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3967SLB | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Logic | Logic | ||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | |||
| AC Input | 3 to 6 volts | |||||
| DC Input | 3 to 6 volts | 6 volts |