The A3966SLB-T is a dual full-bridge PWM motor driver designed for driving two-phase bipolar stepper motors. It supports continuous output currents of ±650 mA and operates at voltages up to 30 V. The device features internal fixed-frequency PWM current control, allowing for precise motor winding current management. Key functionalities include user-selectable blanking windows to prevent false triggering during switching, and optimized low saturation voltage outputs to minimize power dissipation. The A3966SLB-T incorporates several protection features, including thermal shutdown, crossover-current protection, and undervoltage lockout (UVLO). The motor driver is housed in a 16-pin SOICW package, which is lead-free and designed for enhanced thermal dissipation. It operates within an ambient temperature range of -20 to 85 °C, making it suitable for various applications.
Stepper Motor Controller, 0.75A, BIPolar, PDSO16, LEAD FREE, PLASTIC, MS-013AA, SOIC-16 Product overview: A3966SLB-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.75A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.75A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3966SLB-T can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 16-SOIC
IC MTRDRV BIPLR 4.75-5.5V 16SOIC
Bipolar Motor Driver Bipolar Parallel 16-SOIC
IC MTRDRV BIPLR 4.75-5.5V 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-A3966SLB-T | 620-1072-ND | A3966SLB-T | A3966SLB-T | A3966SLB-T |
| Product Name | Stepper 0.75A SOIC Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| Configuration | PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)" | ||||
| Communication | Parallel Interface | Parallel | |||
| AC Input | 5 to 6 volts |