Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - A3966SA A3966SA

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134600-A3966SA Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Technology: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 650mA Motor Type - Stepper: Bipolar Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -20°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: A3966 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Load Voltage (V): 4.75V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134600-A3966SA Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Technology: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 650mA Motor Type - Stepper: Bipolar Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -20°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: A3966 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Load Voltage (V): 4.75V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A3966SA - 1134600-A3966SA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3966SA
1134600-A3966SA
PMIC - PMIC - Motor Drivers, Controllers - A3966SA 1134600-A3966SA
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134600-A3966SA Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Technology: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 650mA Motor Type - Stepper: Bipolar Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -20°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: A3966 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Load Voltage (V): 4.75V ~ 30V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134600-A3966SA
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Technology: Bipolar
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 650mA
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: A3966
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.5V
Load Voltage (V): 4.75V ~ 30V

Buy Now
Singapore, Singapore
Stepper 0.75A DIP Motor Driver IC
744-A3966SA
Stepper 0.75A DIP Motor Driver IC 744-A3966SA
Stepper Motor Controller, 0.75A, BIPolar, PDIP16, PLASTIC, DIP-16 Product overview: A3966SA from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.75A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.75A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3966SA can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 0.75A, BIPolar, PDIP16, PLASTIC, DIP-16 Product overview: A3966SA from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.75A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.75A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3966SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - A3966SA-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A3966SA-ND
Motor Drivers, Controllers A3966SA-ND
Bipolar Motor Driver Bipolar Parallel 16-DIP

Bipolar Motor Driver Bipolar Parallel 16-DIP

Buy Now Datasheet
Motor Drivers, Controllers - A3966SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3966SA
Motor Drivers, Controllers A3966SA
Bipolar Motor Driver Bipolar Parallel 16-DIP

Bipolar Motor Driver Bipolar Parallel 16-DIP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A3966SA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3966SA
PMIC - Motor Drivers, Controllers A3966SA
IC MTR DRV BIPLR 4.75-5.5V 16DIP

IC MTR DRV BIPLR 4.75-5.5V 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3966SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3966SA
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3966SA
IC MTR DRV BIPLR 4.75-5.5V 16DIP

IC MTR DRV BIPLR 4.75-5.5V 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1134600-A3966SA 744-A3966SA A3966SA-ND A3966SA A3966SA A3966SA
Product Name PMIC - PMIC - Motor Drivers, Controllers - A3966SA Stepper 0.75A DIP Motor Driver IC Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -20 to 150 C (-4 to 302 F) -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
AC Input 5 to 6 volts 5 to 6 volts
DC Input 5 to 6 volts 5 to 6 volts
Continuous Current 0.6500 amps 0.6500 amps
PC-Based Bus Parallel
Unlock Full Specs
to access all available technical data