Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - A3964SLB-T A3964SLB-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011180-A3964SLB-T Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 800mA Voltage - Load: 5 V to 30 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 20-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011180-A3964SLB-T Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 800mA Voltage - Load: 5 V to 30 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 20-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A3964SLB-T - 1011180-A3964SLB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3964SLB-T
1011180-A3964SLB-T
PMIC - PMIC - Motor Drivers, Controllers - A3964SLB-T 1011180-A3964SLB-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011180-A3964SLB-T Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 800mA Voltage - Load: 5 V to 30 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 20-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011180-A3964SLB-T
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 5 V to 30 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 20-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - A3964SLB-T-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A3964SLB-T-ND
Motor Drivers, Controllers A3964SLB-T-ND
Bipolar Motor Driver Bipolar Parallel 20-SOIC

Bipolar Motor Driver Bipolar Parallel 20-SOIC

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-A3964SLB-T
Motor Driver IC 744-A3964SLB-T
IC MOTOR DRIVER BIPOLAR 20SOIC Product overview: A3964SLB-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3964SLB-T can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER BIPOLAR 20SOIC Product overview: A3964SLB-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3964SLB-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3964SLB-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3964SLB-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3964SLB-T
IC MOTOR DRIVER BIPOLAR 20SOIC

IC MOTOR DRIVER BIPOLAR 20SOIC

Supplier's Site
PMIC - Motor Drivers, Controllers - A3964SLB-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3964SLB-T
PMIC - Motor Drivers, Controllers A3964SLB-T
IC MOTOR DRIVER BIPOLAR 20SOIC

IC MOTOR DRIVER BIPOLAR 20SOIC

Supplier's Site Datasheet
Motor Drivers, Controllers - A3964SLB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3964SLB-T
Motor Drivers, Controllers A3964SLB-T
Bipolar Motor Driver Bipolar Parallel 20-SOIC

Bipolar Motor Driver Bipolar Parallel 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1011180-A3964SLB-T A3964SLB-T-ND 744-A3964SLB-T A3964SLB-T A3964SLB-T A3964SLB-T
Product Name PMIC - PMIC - Motor Drivers, Controllers - A3964SLB-T Motor Drivers, Controllers Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 C (-4 F) -20 to 150 C (-4 to 302 F)
AC Input 5 to 5 volts 5 to 5 volts
DC Input 5 to 5 volts 5 to 5 volts 5 volts
Continuous Current 0.8000 amps 0.8000 amps
Configuration PCB Mount; "20-SOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data