Allegro MicroSystems Inc. Motor Drivers, Controllers A3959SLP

Description
Motor Driver DMOS Parallel 28-TSSOP-EP
Request a Quote Datasheet
Description
Motor Driver DMOS Parallel 28-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - A3959SLP-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A3959SLP-ND
Motor Drivers, Controllers A3959SLP-ND
Motor Driver DMOS Parallel 28-TSSOP-EP

Motor Driver DMOS Parallel 28-TSSOP-EP

Buy Now Datasheet
Singapore, Singapore
Stepper 6A TSSOP Motor Driver IC
744-A3959SLP
Stepper 6A TSSOP Motor Driver IC 744-A3959SLP
Stepper Motor Controller, 6A, NMOS, PDSO28, 1.20 MM, PLASTIC, TSSOP-28 Product overview: A3959SLP from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 6A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 6A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3959SLP can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 6A, NMOS, PDSO28, 1.20 MM, PLASTIC, TSSOP-28 Product overview: A3959SLP from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 6A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 6A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3959SLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A3959SLP - 1134598-A3959SLP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3959SLP
1134598-A3959SLP
PMIC - PMIC - Motor Drivers, Controllers - A3959SLP 1134598-A3959SLP
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134598-A3959SLP Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: DMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Output Current: 3A Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Supplier Device Package: 28-TSSOP-EP Status: Obsolete Temperature Range - Operating: -20°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: A3959 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Load Voltage (V): 9.5V ~ 50V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134598-A3959SLP
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 3A
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP-EP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: A3959
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Load Voltage (V): 9.5V ~ 50V

Buy Now
Motor Drivers, Controllers - A3959SLP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3959SLP
Motor Drivers, Controllers A3959SLP
Motor Driver DMOS Parallel 28-TSSOP-EP

Motor Driver DMOS Parallel 28-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3959SLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3959SLP
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3959SLP
IC MOTOR DRVR 4.5V-5.5V 28TSSOP

IC MOTOR DRVR 4.5V-5.5V 28TSSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - A3959SLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3959SLP
PMIC - Motor Drivers, Controllers A3959SLP
IC MOTOR DRVR 4.5V-5.5V 28TSSOP

IC MOTOR DRVR 4.5V-5.5V 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number A3959SLP-ND 744-A3959SLP 1134598-A3959SLP A3959SLP A3959SLP A3959SLP
Product Name Motor Drivers, Controllers Stepper 6A TSSOP Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - A3959SLP Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Communication Parallel Interface Parallel
Operating Temperature -20 to 150 C (-4 to 302 F) -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
AC Input 4 to 6 volts 4 to 6 volts
Unlock Full Specs
to access all available technical data