Allegro MicroSystems Inc. Motor Drivers, Controllers A3959SLBTR

Description
Motor Driver DMOS Parallel 24-SOIC
Request a Quote Datasheet
Description
Motor Driver DMOS Parallel 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - A3959SLBTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A3959SLBTR-ND
Motor Drivers, Controllers A3959SLBTR-ND
Motor Driver DMOS Parallel 24-SOIC

Motor Driver DMOS Parallel 24-SOIC

Buy Now Datasheet
Singapore, Singapore
Stepper 6A SOIC Motor Driver IC
744-A3959SLBTR
Stepper 6A SOIC Motor Driver IC 744-A3959SLBTR
Stepper Motor Controller, 6A, NMOS, PDSO24, BATWING, PLASTIC, SOIC-24 Product overview: A3959SLBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 6A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 6A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3959SLBTR can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 6A, NMOS, PDSO24, BATWING, PLASTIC, SOIC-24 Product overview: A3959SLBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 6A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 6A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3959SLBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A3959SLBTR - 806085-A3959SLBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3959SLBTR
806085-A3959SLBTR
PMIC - PMIC - Motor Drivers, Controllers - A3959SLBTR 806085-A3959SLBTR
Manufacturer: Allegro MicroSystems Win Source Part Number: 806085-A3959SLBTR Packaging: Reel Mounting Style: SMD Applications: Use For General Technology: DMOS Current - Output: 3A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (2) Voltage - Load: 9.5V ~ 50V Motor Type - AC, DC: Brushed DC Supplier Device Package: 24-SOIC Temperature Range - Operating: -20°C ~ 150°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: A3959

Manufacturer: Allegro MicroSystems
Win Source Part Number: 806085-A3959SLBTR
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: DMOS
Current - Output: 3A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge (2)
Voltage - Load: 9.5V ~ 50V
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -20°C ~ 150°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: A3959

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3959SLBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3959SLBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3959SLBTR
IC MOTOR DRIVER 4.5V-5.5V 24SOIC

IC MOTOR DRIVER 4.5V-5.5V 24SOIC

Supplier's Site
Motor Drivers, Controllers - A3959SLBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3959SLBTR
Motor Drivers, Controllers A3959SLBTR
Motor Driver DMOS Parallel 24-SOIC

Motor Driver DMOS Parallel 24-SOIC

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A3959SLBTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3959SLBTR
PMIC - Motor Drivers, Controllers A3959SLBTR
IC MOTOR DRIVER 4.5V-5.5V 24SOIC

IC MOTOR DRIVER 4.5V-5.5V 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number A3959SLBTR-ND 744-A3959SLBTR 806085-A3959SLBTR A3959SLBTR A3959SLBTR A3959SLBTR
Product Name Motor Drivers, Controllers Stepper 6A SOIC Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - A3959SLBTR Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface Parallel
Operating Temperature -20 to 150 C (-4 to 302 F) -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
AC Input 4 to 6 volts 4 to 6 volts
Unlock Full Specs
to access all available technical data