Motor Driver DMOS Parallel 24-DIP
Stepper Motor Controller, 6A, NMOS, PDIP24, BATWING, PLASTIC, DIP-24 Product overview: A3959SB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 6A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 6A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3959SB can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 4.5V-5.5V 24DIP
Motor Driver DMOS Parallel 24-DIP
IC MOTOR DRIVER 4.5V-5.5V 24DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3959SB-ND | 744-A3959SB | A3959SB | A3959SB | A3959SB |
| Product Name | Motor Drivers, Controllers | Stepper 6A DIP Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "24-PowerDIP (0.300"", 7.62mm)" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 4 to 6 volts |