Allegro MicroSystems Inc. 0.002A SOIC Motor Driver IC A3958SLBTR-T

Description
Brushless DC Motor Controller, 0.002A, NMOS, PDSO24, LEAD FREE, MS-013AD, SOIC-24 Product overview: A3958SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.002A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3958SLBTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brushless DC Motor Controller, 0.002A, NMOS, PDSO24, LEAD FREE, MS-013AD, SOIC-24 Product overview: A3958SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.002A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3958SLBTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.002A SOIC Motor Driver IC
744-A3958SLBTR-T
0.002A SOIC Motor Driver IC 744-A3958SLBTR-T
Brushless DC Motor Controller, 0.002A, NMOS, PDSO24, LEAD FREE, MS-013AD, SOIC-24 Product overview: A3958SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.002A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3958SLBTR-T can be used for catalog matching and distributor lookup.

Brushless DC Motor Controller, 0.002A, NMOS, PDSO24, LEAD FREE, MS-013AD, SOIC-24 Product overview: A3958SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.002A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3958SLBTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 620-1135-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1135-2-ND
Motor Drivers, Controllers 620-1135-2-ND
Motor Driver DMOS Serial 24-SOIC

Motor Driver DMOS Serial 24-SOIC

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A3958SLBTR-T - 105911-A3958SLBTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3958SLBTR-T
105911-A3958SLBTR-T
PMIC - PMIC - Motor Drivers, Controllers - A3958SLBTR-T 105911-A3958SLBTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 105911-A3958SLBTR-T Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 2A Voltage - Load: 20 V to 50 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 24-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 105911-A3958SLBTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2A
Voltage - Load: 20 V to 50 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - A3958SLBTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3958SLBTR-T
Motor Drivers, Controllers A3958SLBTR-T
Motor Driver DMOS Serial 24-SOIC

Motor Driver DMOS Serial 24-SOIC

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A3958SLBTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3958SLBTR-T
PMIC - Motor Drivers, Controllers A3958SLBTR-T
IC MOTOR DRIVER 4.5V-5.5V 24SOIC

IC MOTOR DRIVER 4.5V-5.5V 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3958SLBTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3958SLBTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3958SLBTR-T
IC MOTOR DRIVER 4.5V-5.5V 24SOIC

IC MOTOR DRIVER 4.5V-5.5V 24SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-A3958SLBTR-T 620-1135-2-ND 105911-A3958SLBTR-T A3958SLBTR-T A3958SLBTR-T A3958SLBTR-T
Product Name 0.002A SOIC Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - A3958SLBTR-T Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus Serial
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
DC Input 6 volts 4 to 6 volts 4 to 6 volts
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
Stepper Motor Driver IC - 744-TLE4205GNTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 32 volts
View Details
3 suppliers