Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 102458-A3958SB
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: DMOS
Output Current: 2A
Voltage - Load: 20 V to 50 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Brushless DC Motor Controller, 2A, NMOS, PDIP24, BATWING, PLASTIC, DIP-24 Product overview: A3958SB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3958SB can be used for catalog matching and distributor lookup.
Motor Driver DMOS Serial 24-DIP
IC MOTOR DRIVER 4.5V-5.5V 24DIP
IC MOTOR DRIVER 4.5V-5.5V 24DIP
IC MOTOR DRIVER 4.5V-5.5V 24DIP
Motor Driver DMOS Serial 24-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 102458-A3958SB | 744-A3958SB | A3958SB-ND | 26-A3958SB | A3958SB | A3958SB | A3958SB |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A3958SB | 2A DIP Motor Driver IC | Motor Drivers, Controllers | IC MOTOR DRIVER 4.5V-5.5V 24DIP | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 4 to 6 volts | 4 to 6 volts | |||||
| DC Input | 4 to 6 volts | 4 to 6 volts | 4 volts | ||||
| Continuous Current | 2 amps | 2 amps | 2 amps | ||||
| PC-Based Bus | Serial |