Bipolar Motor Driver Bipolar Parallel 16-SOIC
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 142595-A3955SLBTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 4.5 V to 50 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Family Name: A3955
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TB67S269FTG; BU64249GWXTR; TB67H400AFNG; TB67H400ANG;
Introduction Date: September 17, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Stepper Motor Controller, 1.5A, BIPolar, PDSO16, LEAD FREE, PLASTIC, MS-013AA, SOIC-16 Product overview: A3955SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.5A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.5A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3955SLBTR-T can be used for catalog matching and distributor lookup.
MIN QTY 1000 MOTOR DRIVER IC; DRIVER TYPE:MOTOR; NO. OF OUTPUTS:1; OUTPUT CURRENT:1.5A; SUPPLY VOLTAGE MIN:5V; SUPPLY VOLTAGE MAX:50V; TERMINATION:SMD. FREE 2 YEAR RADWELL WARRANTY
Bipolar Motor Driver Bipolar Parallel 16-SOIC
IC MTR DRV BIPLR 4.5-5.5V 16SOIC
IC MTR DRV BIPLR 4.5-5.5V 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Servo Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 620-1134-2-ND | 142595-A3955SLBTR-T | 744-A3955SLBTR-T | 16142266 | A3955SLBTR-T | A3955SLBTR-T | A3955SLBTR-T |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A3955SLBTR-T | Stepper 1.5A SOIC Motor Driver IC | Servo Drive/Servo Control | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | |||
| AC Input | 4 to 6 volts | 4 to 6 volts | |||||
| DC Input | 4 to 6 volts | 4 to 6 volts |