Stepper Motor Controller, 1.3A, BIPolar, PDSO16, LEAD FREE, PLASTIC, MS-013AA, SOIC-16 Product overview: A3953SLB-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.3A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.3A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3953SLB-T can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 16-SOIC
IC MTR DRV BIPOLAR 3-5.5V 16SOIC
IC MTR DRV BIPOLAR 3-5.5V 16SOIC
Bipolar Motor Driver Bipolar Parallel 16-SOIC
MOTOR CONTROLLER/ DRIVER; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:1.3A; Output Voltage:50V; Driver Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-A3953SLB-T | 620-1066-ND | A3953SLB-T | A3953SLB-T | A3953SLB-T | 08J5867 |
| Product Name | Stepper 1.3A SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Controller/ Driver; Motor Type Allegro Microsystems |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Full Bridge | |||
| Configuration | PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)" |