The A3950SLPTR-T is a DMOS full-bridge motor driver in a 16-pin TSSOP package with an exposed thermal pad, designed for PWM control of DC motors with peak output currents up to ±2.8 A and operating voltages up to 36 V. It features overcurrent protection, short-to-supply and short-to-ground protection, sleep mode, synchronous rectification, and internal undervoltage lockout. The device operates with an ambient temperature range of -20 to 85 °C and a maximum junction temperature of 150 °C. Thermal resistance is 34 °C/W on a 2-layer PCB with 3.8 in² copper and thermal vias.
The A3950 offers efficient and reliable PWM control of DC motors, delivering peak output currents up to ±2.8A and operating voltages up to 36V. Integrated protection features and synchronous rectification simplify design and enhance performance.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
2.8A Brushed DC Motor Driver, 36V, TSSOP-16, Parallel Interface Product overview: A3950SLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, 36V, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.8A, 36V, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3950SLPTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 088300-A3950SLPTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 8 V to 36 V
Motor Type - AC, DC: Brushed DC
Family Name: A3950
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 36 V
Alternative Parts (Cross-Reference): IRMCF312; TB67H301FTG; IRMCF312TR;
Introduction Date: October 26, 2006
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DC Motor Driver, Brush Full TSSOP-16
DC Motor Driver, Brush Full TSSOP-16
DC Motor Driver, Brush Full TSSOP-16
Motor Driver DMOS Parallel 16-eTSSOP-EP
Motor Driver DMOS Parallel 16-eTSSOP-EP
Motor Driver DMOS Parallel 16-eTSSOP-EP
IC MOTOR DRIVER 8V-36V 16TSSOP
MOTOR DRIVER, FULL BRIDGE, 2.8A,TSSOP16, FULL REEL; Motor Type:Full Bridge; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:36V; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:8V; Supply Voltage Max:36V RoHS Compliant: Yes
MOTOR DRIVER, -20 TO 85DEG C; Motor Type:Full Bridge; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:36V; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:8V; Supply Voltage Max:36V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 8V-36V 16TSSOP
Motor Driver DMOS Parallel 16-eTSSOP-EP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3950SLPTR-T | 744-A3950SLPTR-T | 088300-A3950SLPTR-T | 6807181 | 6807181P | 620-1297-1-ND | A3950SLPTR-T | 65K5224 | A3950SLPTR-T | A3950SLPTR-T |
| Product Name | DMOS Full Bridge Motor Driver W/Ocp | 2.8A 36V TSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3950SLPTR-T | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Full Bridge, 2.8A,tssop16, Full Reel; Motor Type Allegro Microsystems | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | Brushed dc | DC Brushed; Brushed DC Motor | DC Brushed | Full Bridge | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| PC-Based Bus | Parallel | |||||||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||||||
| DC Input | 36 volts | 8 to 36 volts | 8 to 36 volts | 8 to 36 volts |