Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 114346-A3949SLPTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 8 V to 36 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
Brush DC Motor Controller, 2.8A, NMOS, PDSO16, 1.10 MM HEIGHT, LEAD FREE, MO-153ABT, TSSOP-16 Product overview: A3949SLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.8A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3949SLPTR-T can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel 16-eTSSOP-EP
Motor Driver DMOS Parallel 16-eTSSOP-EP
IC MOTOR DRIVER 8V-36V 16TSSOP
IC MOTOR DRIVER 8V-36V 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 114346-A3949SLPTR-T | 744-A3949SLPTR-T | 620-1132-2-ND | A3949SLPTR-T | A3949SLPTR-T | A3949SLPTR-T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A3949SLPTR-T | 2.8A TSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 8 to 36 volts | 8 to 36 volts | ||||
| DC Input | 8 to 36 volts | 8 to 36 volts | ||||
| Continuous Current | 2.8 amps | 2.8 amps | ||||
| PC-Based Bus | Parallel |