Motor Driver DMOS Serial 24-DIP
IC MOTOR DRIVER 4.5V-5.5V 24DIP
IC MOTOR DRIVER 4.5V-5.5V 24DIP
Motor Driver DMOS Serial 24-DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3948SB-ND | A3948SB | A3948SB | A3948SB |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "24-PowerDIP (0.300"", 7.62mm)" | |||
| Communication | Serial | Serial | ||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 4 to 6 volts |