Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766700-A3946KLBTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 135°C (TA)
Package: 16-PowerSOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 7 V ~ 60 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Half Bridge
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: A3946
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): A3946KLPTR-T; A3946KLP-T; A3946KLPTR;
Introduction Date: February 02, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET Parallel 16-SOIC
IC MOTOR DRIVER 7V-60V 16SOIC Product overview: A3946KLBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 60V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7V, 60V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3946KLBTR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 7V-60V 16SOIC
Motor Driver Power MOSFET Parallel 16-SOIC
IC MOTOR DRIVER 7V-60V 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 766700-A3946KLBTR | A3946KLBTR-ND | 744-A3946KLBTR | A3946KLBTR | A3946KLBTR | A3946KLBTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A3946KLBTR | Motor Drivers, Controllers | 7V 60V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | ||
| AC Input | 7 to 60 volts | 7 to 60 volts | ||||
| DC Input | 7 to 60 volts | 7 to 60 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |