Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 142350-A3946KLBTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 135°C (TA)
Case / Package: 16-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 7 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 7V-60V 16SOIC Product overview: A3946KLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 60V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7V, 60V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3946KLBTR-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 16-SOIC
IC MOTOR DRIVER 7V-60V 16SOIC
Motor Driver Power MOSFET Parallel 16-SOIC
IC MOTOR DRIVER 7V-60V 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 142350-A3946KLBTR-T | 744-A3946KLBTR-T | 620-1294-2-ND | A3946KLBTR-T | A3946KLBTR-T | A3946KLBTR-T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A3946KLBTR-T | 7V 60V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | ||
| AC Input | 7 to 60 volts | 7 to 60 volts | ||||
| DC Input | 7 to 60 volts | 60 volts | 7 to 60 volts | |||
| PC-Based Bus | Parallel |