Motor Driver Power MOSFET Parallel, PWM 36-QSOP
IC MOTOR DRIVER 18V-50V 36QSOP Product overview: A3938SLQ from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 18V, 50V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3938SLQ can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 117110-A3938SLQ
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 36-QSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 18 V to 50 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET Parallel, PWM 36-QSOP
IC MOTOR DRIVER 18V-50V 36QSOP
IC MOTOR DRIVER 18V-50V 36QSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3938SLQ-ND | 744-A3938SLQ | 117110-A3938SLQ | A3938SLQ | A3938SLQ | A3938SLQ |
| Product Name | Motor Drivers, Controllers | 18V 50V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3938SLQ | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "36-BSOP (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel, PWM | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |