Allegro MicroSystems Inc. Motor Drivers, Controllers A3938SLDTR

Description
Motor Driver Power MOSFET Parallel, PWM 38-TSSOP
Request a Quote Datasheet
Description
Motor Driver Power MOSFET Parallel, PWM 38-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - A3938SLDTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A3938SLDTR-ND
Motor Drivers, Controllers A3938SLDTR-ND
Motor Driver Power MOSFET Parallel, PWM 38-TSSOP

Motor Driver Power MOSFET Parallel, PWM 38-TSSOP

Buy Now Datasheet
TSSOP Motor Driver IC - 744-A3938SLDTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Motor Driver IC
744-A3938SLDTR
TSSOP Motor Driver IC 744-A3938SLDTR
Brushless DC Motor Controller, PDSO38, MO-153BD-1, TSSOP-38 Product overview: A3938SLDTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3938SLDTR can be used for catalog matching and distributor lookup.

Brushless DC Motor Controller, PDSO38, MO-153BD-1, TSSOP-38 Product overview: A3938SLDTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3938SLDTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1340102-A3938SLDTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1340102-A3938SLDTR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1340102-A3938SLDTR
Win Source Part Number: 1340102-A3938SLDTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: Parallel, PWM Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 18V ~ 50V Mounting Type: Surface Mount Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A3938 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1340102-A3938SLDTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: Parallel, PWM
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 18V ~ 50V
Mounting Type: Surface Mount
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A3938
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Motor Drivers, Controllers - A3938SLDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3938SLDTR
Motor Drivers, Controllers A3938SLDTR
Motor Driver Power MOSFET Parallel, PWM 38-TSSOP

Motor Driver Power MOSFET Parallel, PWM 38-TSSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A3938SLDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3938SLDTR
PMIC - Motor Drivers, Controllers A3938SLDTR
IC MOTOR DRIVER 18V-50V 38TSSOP

IC MOTOR DRIVER 18V-50V 38TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3938SLDTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3938SLDTR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3938SLDTR
IC MOTOR DRIVER 18V-50V 38TSSOP

IC MOTOR DRIVER 18V-50V 38TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Motor Controllers DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number A3938SLDTR-ND 744-A3938SLDTR 1340102-A3938SLDTR A3938SLDTR A3938SLDTR A3938SLDTR
Product Name Motor Drivers, Controllers TSSOP Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "38-TFSOP (0.173"", 4.40mm Width)"
Communication Parallel Interface Parallel, PWM
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data