Brushless DC Motor Controller, BIPolar, PDSO38, MO-153BD-1, TSSOP-38 Product overview: A3932SLDTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3932SLDTR-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel, PWM 38-TSSOP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766697-A3932SLDTR-T
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 38-TFSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 18 V ~ 50 V
Function: Controller - Commutation, Direction Management
Interface: Parallel, PWM
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: A3932
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): A3932SLD-T; A3938SLD; A3938SLD-T;
Introduction Date: March 02, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET Parallel, PWM 38-TSSOP
IC MOTOR DRIVER 18V-50V 38TSSOP
IC MOTOR DRIVER 18V-50V 38TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-A3932SLDTR-T | 620-1291-2-ND | 766697-A3932SLDTR-T | A3932SLDTR-T | A3932SLDTR-T | A3932SLDTR-T |
| Product Name | TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A3932SLDTR-T | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel, PWM | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| DC Input | 50 volts | 18 to 50 volts | 18 to 50 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |