Allegro MicroSystems Inc. 2.4V 5.5V Motor Driver IC A3904ECGTR

Description
IC MOTOR DRIVER 2.4V-5.5V 6WLCSP Product overview: A3904ECGTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.4V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3904ECGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 2.4V-5.5V 6WLCSP Product overview: A3904ECGTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.4V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3904ECGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4V 5.5V Motor Driver IC - 744-A3904ECGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 5.5V Motor Driver IC
744-A3904ECGTR
2.4V 5.5V Motor Driver IC 744-A3904ECGTR
IC MOTOR DRIVER 2.4V-5.5V 6WLCSP Product overview: A3904ECGTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.4V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3904ECGTR can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 2.4V-5.5V 6WLCSP Product overview: A3904ECGTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.4V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3904ECGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - A3904ECGTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A3904ECGTR-ND
Motor Drivers, Controllers A3904ECGTR-ND
Motor Driver Power MOSFET I²C 6-WLCSP (1.1x0.70)

Motor Driver Power MOSFET I²C 6-WLCSP (1.1x0.70)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1347309-A3904ECGTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1347309-A3904ECGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1347309-A3904ECGTR
Win Source Part Number: 1347309-A3904ECGTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Package: Tape & Reel Applications: Camera Standard Package: 24,000 Technology: Power MOSFET Current - Output: 127.5mA Function: Driver - Fully Integrated, Control and Power Stage Interface: I2C Output Configuration: Low Side Voltage - Load: 2.4V ~ 5.5V Motor Type - AC, DC: Voice Coil Motor Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-XFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.1x0.70) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A3904 Product Status: Obsolete

Win Source Part Number: 1347309-A3904ECGTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Camera
Standard Package: 24,000
Technology: Power MOSFET
Current - Output: 127.5mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Low Side
Voltage - Load: 2.4V ~ 5.5V
Motor Type - AC, DC: Voice Coil Motor
Voltage - Supply: 2.4V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 6-XFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.1x0.70)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A3904
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3904ECGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3904ECGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3904ECGTR
IC MOTOR DRIVER 2.4V-5.5V 6WLCSP

IC MOTOR DRIVER 2.4V-5.5V 6WLCSP

Supplier's Site
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3904ECGTR
PMIC - Motor Drivers, Controllers A3904ECGTR
IC MOTOR DRIVER 2.4V-5.5V 6WLCSP

IC MOTOR DRIVER 2.4V-5.5V 6WLCSP

Supplier's Site Datasheet
Motor Drivers, Controllers - A3904ECGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3904ECGTR
Motor Drivers, Controllers A3904ECGTR
Motor Driver Power MOSFET I²C 6-WLCSP (1.1x0.70)

Motor Driver Power MOSFET I²C 6-WLCSP (1.1x0.70)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-A3904ECGTR A3904ECGTR-ND 1347309-A3904ECGTR A3904ECGTR A3904ECGTR A3904ECGTR
Product Name 2.4V 5.5V Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus I2C
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 6 volts 2 to 6 volts 2 to 6 volts
Motor / System Voice Coil Voice Coil; Voice Coil Motor
Configuration PCB Mount; 6-XFBGA, WLCSP
Unlock Full Specs
to access all available technical data