The A2919SLBTR is a dual full-bridge PWM motor driver designed for driving bipolar stepper motors or bidirectionally controlling two DC motors. It supports a continuous output current of 750 mA and can sustain output voltages up to 45 V. The device features internal PWM current control, allowing for user-defined output current limits of 0%, 41%, 67%, or 100% of the maximum level, which is set by a reference voltage and sensing resistor. The A2919SLBTR includes internal clamp diodes for protection against inductive transients and has thermal shutdown circuitry to disable outputs if the chip temperature exceeds safe limits. It operates within a temperature range of -20°C to 85°C, with special order options available for higher temperatures. The product is housed in a 24-pin SOIC package with exposed thermal tabs for improved heat dissipation. It is important to note that this part is classified as "Last Time Buy," indicating that it is obsolete and should not be used for new design applications. Availability is restricted to existing customer applications, and samples are no longer provided.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011098-A2919SLBTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 750mA
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1/2, 1/4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Bipolar Parallel 24-SOIC
Stepper Motor Controller, 1A, BIPolar, PDSO24, BATWING, SOIC-24 Product overview: A2919SLBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A2919SLBTR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER BIPOLAR 24SOIC
Bipolar Motor Driver Bipolar Parallel 24-SOIC
IC MOTOR DRIVER BIPOLAR 24SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1011098-A2919SLBTR | A2919SLBTR-ND | 744-A2919SLBTR | A2919SLBTR | A2919SLBTR | A2919SLBTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A2919SLBTR | Motor Drivers, Controllers | Stepper 1A SOIC Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts | 7 volts | |||
| Continuous Current | 0.7500 amps | 0.7500 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |