Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial A19420LUBBTN-G

Description
Win Source Part Number: 1347023-A19420LUBBTN -G Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Type: Hall Effect Package: Tape & Reel Actuator Material: Ferrous Metals Standard Package: 12,000 Frequency: 12 kHz Output Type: Current Voltage - Supply: 4V ~ 24V Package / Case: 2-SIP Module Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Allegro MicroSystems Base Product Number: A19420
Request a Quote Datasheet
Description
Win Source Part Number: 1347023-A19420LUBBTN -G Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Type: Hall Effect Package: Tape & Reel Actuator Material: Ferrous Metals Standard Package: 12,000 Frequency: 12 kHz Output Type: Current Voltage - Supply: 4V ~ 24V Package / Case: 2-SIP Module Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Allegro MicroSystems Base Product Number: A19420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial - 1347023-A19420LUBBTN-G - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
1347023-A19420LUBBTN-G
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial 1347023-A19420LUBBTN-G
Win Source Part Number: 1347023-A19420LUBBTN -G Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Type: Hall Effect Package: Tape & Reel Actuator Material: Ferrous Metals Standard Package: 12,000 Frequency: 12 kHz Output Type: Current Voltage - Supply: 4V ~ 24V Package / Case: 2-SIP Module Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Allegro MicroSystems Base Product Number: A19420

Win Source Part Number: 1347023-A19420LUBBTN-G
Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Type: Hall Effect
Package: Tape & Reel
Actuator Material: Ferrous Metals
Standard Package: 12,000
Frequency: 12 kHz
Output Type: Current
Voltage - Supply: 4V ~ 24V
Package / Case: 2-SIP Module
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Allegro MicroSystems
Base Product Number: A19420

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 1347023-A19420LUBBTN-G
Product Name Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Unlock Full Specs
to access all available technical data