Allegro MicroSystems Inc. 0.4A DFN Motor Driver IC A1448EEWLT-P

Description
Brushless DC Motor Controller, 0.4A, CMOS, PDSO6, 1.50 X 2 MM, 0.40 MM HEIGHT, LEAD FREE, MO-229X2BCD, DFN-6 Product overview: A1448EEWLT-P from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, DFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.4A, DFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A1448EEWLT-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brushless DC Motor Controller, 0.4A, CMOS, PDSO6, 1.50 X 2 MM, 0.40 MM HEIGHT, LEAD FREE, MO-229X2BCD, DFN-6 Product overview: A1448EEWLT-P from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, DFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.4A, DFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A1448EEWLT-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4A DFN Motor Driver IC - 744-A1448EEWLT-P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4A DFN Motor Driver IC
744-A1448EEWLT-P
0.4A DFN Motor Driver IC 744-A1448EEWLT-P
Brushless DC Motor Controller, 0.4A, CMOS, PDSO6, 1.50 X 2 MM, 0.40 MM HEIGHT, LEAD FREE, MO-229X2BCD, DFN-6 Product overview: A1448EEWLT-P from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, DFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.4A, DFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A1448EEWLT-P can be used for catalog matching and distributor lookup.

Brushless DC Motor Controller, 0.4A, CMOS, PDSO6, 1.50 X 2 MM, 0.40 MM HEIGHT, LEAD FREE, MO-229X2BCD, DFN-6 Product overview: A1448EEWLT-P from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, DFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.4A, DFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A1448EEWLT-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 620-1274-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1274-1-ND
Motor Drivers, Controllers 620-1274-1-ND
Motor Driver CMOS On/Off 6-DFN/MLP (1.5x2)

Motor Driver CMOS On/Off 6-DFN/MLP (1.5x2)

Buy Now Datasheet
Motor Drivers, Controllers - 620-1274-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1274-2-ND
Motor Drivers, Controllers 620-1274-2-ND
Motor Driver CMOS On/Off 6-DFN/MLP (1.5x2)

Motor Driver CMOS On/Off 6-DFN/MLP (1.5x2)

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A1448EEWLT-P - 007670-A1448EEWLT-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A1448EEWLT-P
007670-A1448EEWLT-P
PMIC - PMIC - Motor Drivers, Controllers - A1448EEWLT-P 007670-A1448EEWLT-P
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007670-A1448EEWLT-P Packaging: Reel - TR Applications: Haptic Feedback Mounting: SMD (SMT) Technology: CMOS Output Current: 200mA Voltage - Load: 1.8 V to 4.2 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 165°C (TJ) Case / Package: 6-DFN/MLP (1.5x2) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 1.8 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007670-A1448EEWLT-P
Packaging: Reel - TR
Applications: Haptic Feedback
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 200mA
Voltage - Load: 1.8 V to 4.2 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 165°C (TJ)
Case / Package: 6-DFN/MLP (1.5x2)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 4.2 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC MOTOR DRIVER ON/OFF 6DFN - 26-A1448EEWLT-P - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER ON/OFF 6DFN
26-A1448EEWLT-P
IC MOTOR DRIVER ON/OFF 6DFN 26-A1448EEWLT-P
IC MOTOR DRIVER ON/OFF 6DFN

IC MOTOR DRIVER ON/OFF 6DFN

Supplier's Site
Motor Drivers, Controllers - A1448EEWLT-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A1448EEWLT-P
Motor Drivers, Controllers A1448EEWLT-P
Motor Driver CMOS On/Off 6-DFN/MLP (1.5x2)

Motor Driver CMOS On/Off 6-DFN/MLP (1.5x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A1448EEWLT-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A1448EEWLT-P
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A1448EEWLT-P
IC MOTOR DRIVER 1.8V-4.2V 6DFN

IC MOTOR DRIVER 1.8V-4.2V 6DFN

Supplier's Site
PMIC - Motor Drivers, Controllers - A1448EEWLT-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A1448EEWLT-P
PMIC - Motor Drivers, Controllers A1448EEWLT-P
IC MOTOR DRIVER 1.8V-4.2V 6DFN

IC MOTOR DRIVER 1.8V-4.2V 6DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 744-A1448EEWLT-P 620-1274-1-ND 007670-A1448EEWLT-P 26-A1448EEWLT-P A1448EEWLT-P A1448EEWLT-P A1448EEWLT-P
Product Name 0.4A DFN Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - A1448EEWLT-P IC MOTOR DRIVER ON/OFF 6DFN Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F)
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; 6-XFDFN Exposed Pad
Communication On/Off On/Off
AC Input 2 to 4 volts 2 to 4 volts
Unlock Full Specs
to access all available technical data