Allegro MicroSystems Inc. AC Coupled Differential Geartooth Sensor A1422LK-T

Description
Crankshaft Position Sensors
Request a Quote
Description
Crankshaft Position Sensors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1422LK-T is an AC-coupled Hall-effect differential sensor IC in a 4-pin SIP package, designed to detect motion from rotating ring magnets or ferrous targets using differential magnetic field changes. It features an integrated tracking capacitor, eliminating the need for an external filter, and operates with a supply voltage range of 4.0 to 26.5 V. The device switches with symmetrical thresholds near zero magnetic flux density and has an output compatible with CMOS logic, capable of sourcing or sinking 20 mA. It supports input frequencies from 20 Hz to 30 kHz and functions within an ambient temperature range of -40°C to 150°C. Reverse battery and output protection are included, and the part is lead-free with a matte tin finish.

Datasheet Summary
Powered by GS/AI

The A1422LK-T is an AC-coupled Hall-effect differential sensor IC in a 4-pin SIP package, designed to detect motion from rotating ring magnets or ferrous targets using differential magnetic field changes. It features an integrated tracking capacitor, eliminating the need for an external filter, and operates with a supply voltage range of 4.0 to 26.5 V. The device switches with symmetrical thresholds near zero magnetic flux density and has an output compatible with CMOS logic, capable of sourcing or sinking 20 mA. It supports input frequencies from 20 Hz to 30 kHz and functions within an ambient temperature range of -40°C to 150°C. Reverse battery and output protection are included, and the part is lead-free with a matte tin finish.

Suppliers

Company
Product
Description
Supplier Links
AC Coupled Differential Geartooth Sensor - A1422LK-T - Allegro MicroSystems Inc.
Manchester, NH, United States
AC Coupled Differential Geartooth Sensor
A1422LK-T
AC Coupled Differential Geartooth Sensor A1422LK-T
Crankshaft Position Sensors

Crankshaft Position Sensors

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category Rotary Position Sensors
Product Number A1422LK-T
Product Name AC Coupled Differential Geartooth Sensor
Classification Sensor Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

Differential Crankshaft Sensor IC - A16601PUCFTN - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
High Speed Inductive Position Sensor IC with Analog Outputs - A17802PLEATR - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details
True 0-Speed, Low Jitter, Hi-Accuracy Position Sensor - ATS627LSGTN-T - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Crankshaft Position Sensor IC with Speed and Direction Output - A1696PUC - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details