Allegro MicroSystems Inc. Hall Effect Switch, 50G, 3-Sip; Hall Effect Type Allegro Microsystems A1205LUA-T

Description
HALL EFFECT SWITCH, 50G, 3-SIP; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SWITCH, 50G, 3-SIP; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Switch, 50G, 3-Sip; Hall Effect Type Allegro Microsystems - 45P3323 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, 50G, 3-Sip; Hall Effect Type Allegro Microsystems
45P3323
Hall Effect Switch, 50G, 3-Sip; Hall Effect Type Allegro Microsystems 45P3323
HALL EFFECT SWITCH, 50G, 3-SIP; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

HALL EFFECT SWITCH, 50G, 3-SIP; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 45P3323
Product Name Hall Effect Switch, 50G, 3-Sip; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

CD150 Potentiometer Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Continuous-Time Switch Unipolar Switch - A1101LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Angle, Linear Position Measuring - 1882-1059467-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details