Allegro MicroSystems Inc. Sensor, Hall Effect, Unipolar, 24V, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems A1152LUA-T

Description
SENSOR, HALL EFFECT, UNIPOLAR, 24V, SIP-3, FULL REEL; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
SENSOR, HALL EFFECT, UNIPOLAR, 24V, SIP-3, FULL REEL; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Hall Effect, Unipolar, 24V, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems - 59T4489 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Unipolar, 24V, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems
59T4489
Sensor, Hall Effect, Unipolar, 24V, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems 59T4489
SENSOR, HALL EFFECT, UNIPOLAR, 24V, SIP-3, FULL REEL; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

SENSOR, HALL EFFECT, UNIPOLAR, 24V, SIP-3, FULL REEL; Hall Effect Type:Unipolar; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 59T4489
Product Name Sensor, Hall Effect, Unipolar, 24V, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPS - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 1.18 to 94.49 inch (30 to 2400 mm)
Linearity 0.0400 ±% Full Scale
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Hall Effect Switch, 1000G, 16.8 Ma, Lsh, Full Reel; Hall Effect Type Allegro Microsystems - 87K3326 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details