Sandvik Coromant Co. QS Tool Holding System

Description
The QS™ holding system is a quick change tool holder to maximize effective production time in sliding head machines. Conventional wedges can be replaced easily without making any modification to the machine and are available in CoroTurn® 107, CoroCut® XS, CoroCut®1-2, CoroCut® 3 and T-Max U-Lock. Use QS HP with advanced cooling technology for even better process security. Benefits Reduced downtime with quick and easy set up and tool changes Improved accuracy thanks to secure insert edge position Easy to use with quickly mounted kits, spring loaded clamping system and close repeatability for insert edge position Chip control for longer tool life with QS HP high precision coolant Features Sighted nozzles for accurate coolant delivery to the cutting zone for QS HP (up to 80 bars). Performance improvements seen from coolant pressure of 10 bars and up. Coolant tube between stop and tool holder delivers coolant for QS HP. Single screw release of holder for quick and easy tool changes and set ups Insert edge position set up immediately on placement of holder in tool post, less adjustment Secure insert edge position for improved repeatability, no movement against workpiece Kits can be quickly mounted on Citizen, Star, Tsugami, Hanwa, Tornos and Nexturn machines with no reconstruction. Spring loaded clamping system eliminates problems of dropping the tool holder into the machine No diameter adjustment – close repeatability tolerance for insert edge position
Description
The QS™ holding system is a quick change tool holder to maximize effective production time in sliding head machines. Conventional wedges can be replaced easily without making any modification to the machine and are available in CoroTurn® 107, CoroCut® XS, CoroCut®1-2, CoroCut® 3 and T-Max U-Lock. Use QS HP with advanced cooling technology for even better process security. Benefits Reduced downtime with quick and easy set up and tool changes Improved accuracy thanks to secure insert edge position Easy to use with quickly mounted kits, spring loaded clamping system and close repeatability for insert edge position Chip control for longer tool life with QS HP high precision coolant Features Sighted nozzles for accurate coolant delivery to the cutting zone for QS HP (up to 80 bars). Performance improvements seen from coolant pressure of 10 bars and up. Coolant tube between stop and tool holder delivers coolant for QS HP. Single screw release of holder for quick and easy tool changes and set ups Insert edge position set up immediately on placement of holder in tool post, less adjustment Secure insert edge position for improved repeatability, no movement against workpiece Kits can be quickly mounted on Citizen, Star, Tsugami, Hanwa, Tornos and Nexturn machines with no reconstruction. Spring loaded clamping system eliminates problems of dropping the tool holder into the machine No diameter adjustment – close repeatability tolerance for insert edge position

Suppliers

Company
Product
Description
Supplier Links
QS Tool Holding System -  - Sandvik Coromant Co.
Fair Lawn, NJ, USA
QS Tool Holding System
QS Tool Holding System
The QS™ holding system is a quick change tool holder to maximize effective production time in sliding head machines. Conventional wedges can be replaced easily without making any modification to the machine and are available in CoroTurn® 107, CoroCut® XS, CoroCut®1-2, CoroCut® 3 and T-Max U-Lock. Use QS HP with advanced cooling technology for even better process security. Benefits Reduced downtime with quick and easy set up and tool changes Improved accuracy thanks to secure insert edge position Easy to use with quickly mounted kits, spring loaded clamping system and close repeatability for insert edge position Chip control for longer tool life with QS HP high precision coolant Features Sighted nozzles for accurate coolant delivery to the cutting zone for QS HP (up to 80 bars). Performance improvements seen from coolant pressure of 10 bars and up. Coolant tube between stop and tool holder delivers coolant for QS HP. Single screw release of holder for quick and easy tool changes and set ups Insert edge position set up immediately on placement of holder in tool post, less adjustment Secure insert edge position for improved repeatability, no movement against workpiece Kits can be quickly mounted on Citizen, Star, Tsugami, Hanwa, Tornos and Nexturn machines with no reconstruction. Spring loaded clamping system eliminates problems of dropping the tool holder into the machine No diameter adjustment – close repeatability tolerance for insert edge position

The QS™ holding system is a quick change tool holder to maximize effective production time in sliding head machines. Conventional wedges can be replaced easily without making any modification to the machine and are available in CoroTurn® 107, CoroCut® XS, CoroCut®1-2, CoroCut® 3 and T-Max U-Lock. Use QS HP with advanced cooling technology for even better process security.

Benefits

  • Reduced downtime with quick and easy set up and tool changes
  • Improved accuracy thanks to secure insert edge position
  • Easy to use with quickly mounted kits, spring loaded clamping system and close repeatability for insert edge position
  • Chip control for longer tool life with QS HP high precision coolant

Features

  • Sighted nozzles for accurate coolant delivery to the cutting zone for QS HP (up to 80 bars). Performance improvements seen from coolant pressure of 10 bars and up.
  • Coolant tube between stop and tool holder delivers coolant for QS HP.
  • Single screw release of holder for quick and easy tool changes and set ups
  • Insert edge position set up immediately on placement of holder in tool post, less adjustment
  • Secure insert edge position for improved repeatability, no movement against workpiece
  • Kits can be quickly mounted on Citizen, Star, Tsugami, Hanwa, Tornos and Nexturn machines with no reconstruction.
  • Spring loaded clamping system eliminates problems of dropping the tool holder into the machine
  • No diameter adjustment – close repeatability tolerance for insert edge position
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Tool Holders
Product Name QS Tool Holding System
Type Quick Change Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Machining Center For Tooling Systems - CoroChuck 930 - Sandvik Coromant Co.
Specs
Type Hydraulic
Live Static Live / Driven
Mounting Style BT (optional feature); CAT® (optional feature); ISO (optional feature)
View Details
Stub Arbor Holders - AH501141347 - Malco Saw Company, Inc.
Malco Saw Company, Inc.
Specs
Type Face Mill/Shell Mill/Stub Arbor
Projection Length 7.75 inch (197 mm)
View Details