Sandvik Coromant Co. Fine Boring Tool

Description
The boring bars R429U together with the fine boring head .37A and high speed fine boring head .37B can be adjusted radially to cover a certain diameter range with one tool. It allows precision adjustment in microns in order to achieve close hole tolerances. Benefits Fine boring bars with three length ratios available in a clear and structured assortment based on CoroTurn 107 Flexible solution for a broad diameter range Boring bars with increased performance dedicated to its length/diameter ratio Excellent surface finish with wiper inserts Close hole tolerances of IT6 Features Large standard assortment of CoroTurn 107 inserts Diameter adjustment by 0.002 mm (0.00008 inch) for high accuracy Adjustable counterweight enables high speeds (.37B) Sleeves for flexible diameter range Cutting fluid through the tool Application Dedicated geometries and grades for all materials Fine boring for small diameters from 3 mm (0.118 inch) For conventional fine boring
Description
The boring bars R429U together with the fine boring head .37A and high speed fine boring head .37B can be adjusted radially to cover a certain diameter range with one tool. It allows precision adjustment in microns in order to achieve close hole tolerances. Benefits Fine boring bars with three length ratios available in a clear and structured assortment based on CoroTurn 107 Flexible solution for a broad diameter range Boring bars with increased performance dedicated to its length/diameter ratio Excellent surface finish with wiper inserts Close hole tolerances of IT6 Features Large standard assortment of CoroTurn 107 inserts Diameter adjustment by 0.002 mm (0.00008 inch) for high accuracy Adjustable counterweight enables high speeds (.37B) Sleeves for flexible diameter range Cutting fluid through the tool Application Dedicated geometries and grades for all materials Fine boring for small diameters from 3 mm (0.118 inch) For conventional fine boring

Suppliers

Company
Product
Description
Supplier Links
Fine Boring Tool -  - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Fine Boring Tool
Fine Boring Tool
The boring bars R429U together with the fine boring head .37A and high speed fine boring head .37B can be adjusted radially to cover a certain diameter range with one tool. It allows precision adjustment in microns in order to achieve close hole tolerances. Benefits Fine boring bars with three length ratios available in a clear and structured assortment based on CoroTurn 107 Flexible solution for a broad diameter range Boring bars with increased performance dedicated to its length/diameter ratio Excellent surface finish with wiper inserts Close hole tolerances of IT6 Features Large standard assortment of CoroTurn 107 inserts Diameter adjustment by 0.002 mm (0.00008 inch) for high accuracy Adjustable counterweight enables high speeds (.37B) Sleeves for flexible diameter range Cutting fluid through the tool Application Dedicated geometries and grades for all materials Fine boring for small diameters from 3 mm (0.118 inch) For conventional fine boring

The boring bars R429U together with the fine boring head .37A and high speed fine boring head .37B can be adjusted radially to cover a certain diameter range with one tool. It allows precision adjustment in microns in order to achieve close hole tolerances.

Benefits

  • Fine boring bars with three length ratios available in a clear and structured assortment based on CoroTurn 107
  • Flexible solution for a broad diameter range
  • Boring bars with increased performance dedicated to its length/diameter ratio
  • Excellent surface finish with wiper inserts
  • Close hole tolerances of IT6

Features

  • Large standard assortment of CoroTurn 107 inserts
  • Diameter adjustment by 0.002 mm (0.00008 inch) for high accuracy
  • Adjustable counterweight enables high speeds (.37B)
  • Sleeves for flexible diameter range
  • Cutting fluid through the tool

Application

  • Dedicated geometries and grades for all materials
  • Fine boring for small diameters from 3 mm (0.118 inch)
  • For conventional fine boring
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Boring Tools
Product Name Fine Boring Tool
Unlock Full Specs
to access all available technical data

Similar Products